Vishay Intertechnology, Inc. RES 344K OHM 1/2W 1% AXIAL CMF55344K00FKR670

Description
RES 344Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 344Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 344K OHM 1/2W 1% AXIAL - CMF55344K00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 344K OHM 1/2W 1% AXIAL
CMF55344K00FKR670
RES 344K OHM 1/2W 1% AXIAL CMF55344K00FKR670
RES 344Kohm 1/2W 1% AXIAL

RES 344Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55344K00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55344K00FKR670-ND
Through Hole Resistors CMF55344K00FKR670-ND
344 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

344 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 344K 1% T-1 Re6 Vishay - 68P6692 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 344K 1% T-1 Re6 Vishay
68P6692
Cmf-55-70 344K 1% T-1 Re6 Vishay 68P6692
CMF-55-70 344K 1% T-1 RE6

CMF-55-70 344K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55344K00FKR670 CMF55344K00FKR670-ND 68P6692
Product Name RES 344K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 344K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 344000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details