Vishay Intertechnology, Inc. RES 344K OHM 1/2W 1% AXIAL CMF55344K00FKEB70

Description
RES 344Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 344Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 344K OHM 1/2W 1% AXIAL - CMF55344K00FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 344K OHM 1/2W 1% AXIAL
CMF55344K00FKEB70
RES 344K OHM 1/2W 1% AXIAL CMF55344K00FKEB70
RES 344Kohm 1/2W 1% AXIAL

RES 344Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55344K00FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55344K00FKEB70-ND
Through Hole Resistors CMF55344K00FKEB70-ND
344 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

344 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 344K 1% T-1 Eb E3 Vishay - 68P6690 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 344K 1% T-1 Eb E3 Vishay
68P6690
Cmf-55-70 344K 1% T-1 Eb E3 Vishay 68P6690
CMF-55-70 344K 1% T-1 EB e3

CMF-55-70 344K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55344K00FKEB70 CMF55344K00FKEB70-ND 68P6690
Product Name RES 344K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 344K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 344000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details