Vishay Intertechnology, Inc. RES 340 OHM 1/2W .1% AXIAL CMF55340R00BER6

Description
RES 340ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 340ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340 OHM 1/2W .1% AXIAL - CMF55340R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 1/2W .1% AXIAL
CMF55340R00BER6
RES 340 OHM 1/2W .1% AXIAL CMF55340R00BER6
RES 340ohm 1/2W .1% AXIAL

RES 340ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55340R00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55340R00BER6-ND
Through Hole Resistors CMF55340R00BER6-ND
340 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

340 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,340Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C3687 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,340Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C3687
Resistor,metal Film,340Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C3687
Resistor,Metal Film,340Ohms,250WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,340Ohms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55340R00BER6 CMF55340R00BER6-ND 41C3687
Product Name RES 340 OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,340Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 340 ohms 340 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3920 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details