Vishay Intertechnology, Inc. RES 340 OHM 1/2W .1% AXIAL CMF55340R00BEEB

Description
RES 340ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 340ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340 OHM 1/2W .1% AXIAL - CMF55340R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 1/2W .1% AXIAL
CMF55340R00BEEB
RES 340 OHM 1/2W .1% AXIAL CMF55340R00BEEB
RES 340ohm 1/2W .1% AXIAL

RES 340ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55340R00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55340R00BEEB-ND
Through Hole Resistors CMF55340R00BEEB-ND
340 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

340 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 340 .1% T-9 Eb E3 Vishay - 68P6671 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 340 .1% T-9 Eb E3 Vishay
68P6671
Cmf-55 340 .1% T-9 Eb E3 Vishay 68P6671
CMF-55 340 .1% T-9 EB e3

CMF-55 340 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55340R00BEEB CMF55340R00BEEB-ND 68P6671
Product Name RES 340 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 340 .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 340 ohms 340 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers