RES 340Kohm 1/2W 1% AXIAL
340 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF55340K00FKEK | CMF55340K00FKEK-ND |
| Product Name | RES 340K OHM 1/2W 1% AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 340000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 0.6000 watts |
| Configuration | Single Resistor |