Vishay Intertechnology, Inc. RES 340K OHM 1/2W 1% AXIAL CMF55340K00FHBF

Description
RES 340Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 340Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340K OHM 1/2W 1% AXIAL - CMF55340K00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340K OHM 1/2W 1% AXIAL
CMF55340K00FHBF
RES 340K OHM 1/2W 1% AXIAL CMF55340K00FHBF
RES 340Kohm 1/2W 1% AXIAL

RES 340Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55340K00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55340K00FHBF-ND
Through Hole Resistors CMF55340K00FHBF-ND
340 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

340 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 340K 1% T-2 B14 Vishay - 68P6660 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 340K 1% T-2 B14 Vishay
68P6660
Cmf-55 340K 1% T-2 B14 Vishay 68P6660
CMF-55 340K 1% T-2 B14

CMF-55 340K 1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55340K00FHBF CMF55340K00FHBF-ND 68P6660
Product Name RES 340K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 340K 1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 340000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C300J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details