Vishay Intertechnology, Inc. RES 33.6 OHM 1/2W .5% AXIAL CMF5533R600DHEK

Description
RES 33.6ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 33.6ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.6 OHM 1/2W .5% AXIAL - CMF5533R600DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.6 OHM 1/2W .5% AXIAL
CMF5533R600DHEK
RES 33.6 OHM 1/2W .5% AXIAL CMF5533R600DHEK
RES 33.6ohm 1/2W .5% AXIAL

RES 33.6ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5533R600DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5533R600DHEK-ND
Through Hole Resistors CMF5533R600DHEK-ND
33.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5533R600DHEK CMF5533R600DHEK-ND
Product Name RES 33.6 OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33.6 ohms 33.6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers