Vishay Intertechnology, Inc. Metal Film Resistors - CMF5533R200FKR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5533R200FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5533R200FKR6
Metal Film Resistors - CMF5533R200FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5533R200FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5533R200FKR6-ND
Through Hole Resistors CMF5533R200FKR6-ND
33.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,33.2Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C3524 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,33.2Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C3524
Resistor,metal Film,33.2Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C3524
Resistor,Metal Film,33.2Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,33.2Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5533R200FKR6 CMF5533R200FKR6-ND 41C3524
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,33.2Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details