Vishay Intertechnology, Inc. RES 33.2 OHM 1/2W 1% AXIAL CMF5533R200FKEK

Description
RES 33.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 33.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 1/2W 1% AXIAL - CMF5533R200FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 1/2W 1% AXIAL
CMF5533R200FKEK
RES 33.2 OHM 1/2W 1% AXIAL CMF5533R200FKEK
RES 33.2ohm 1/2W 1% AXIAL

RES 33.2ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5533R200FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5533R200FKEK-ND
Through Hole Resistors CMF5533R200FKEK-ND
33.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 33.2 1% T-1 Ek E3 Vishay - 48P6581 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 33.2 1% T-1 Ek E3 Vishay
48P6581
Cmf-55 33.2 1% T-1 Ek E3 Vishay 48P6581
CMF-55 33.2 1% T-1 EK e3

CMF-55 33.2 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5533R200FKEK CMF5533R200FKEK-ND 48P6581
Product Name RES 33.2 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 33.2 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details