Vishay Intertechnology, Inc. Through Hole Resistors CMF5533R200FKBF

Description
33.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
33.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5533R200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5533R200FKBF-ND
Through Hole Resistors CMF5533R200FKBF-ND
33.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5533R200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5533R200FKBF
Metal Film Resistors - CMF5533R200FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,33.2Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C3523 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,33.2Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C3523
Resistor,metal Film,33.2Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C3523
Resistor,Metal Film,33.2Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,33.2Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5533R200FKBF-ND CMF5533R200FKBF 41C3523
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,33.2Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details