Vishay Intertechnology, Inc. RES 33.2 OHM 1/2W 1% AXIAL CMF5533R200FHR670

Description
RES 33.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 33.2ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 1/2W 1% AXIAL - CMF5533R200FHR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 1/2W 1% AXIAL
CMF5533R200FHR670
RES 33.2 OHM 1/2W 1% AXIAL CMF5533R200FHR670
RES 33.2ohm 1/2W 1% AXIAL

RES 33.2ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5533R200FHR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5533R200FHR670-ND
Through Hole Resistors CMF5533R200FHR670-ND
33.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res,metal Film,33.2Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C3516 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,33.2Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C3516
Res,metal Film,33.2Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C3516
RES,Metal Film,33.2Ohms,250WV, 1+/-% Tol,-50,50ppm-TC

RES,Metal Film,33.2Ohms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5533R200FHR670 CMF5533R200FHR670-ND 41C3516
Product Name RES 33.2 OHM 1/2W 1% AXIAL Through Hole Resistors Res,metal Film,33.2Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers