RES 33.2ohm 1/2W .5% AXIAL
33.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
CMF-55 33.2 .5% T-2 R36
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF5533R200DHRE | CMF5533R200DHRE-ND | 68P6474 |
| Product Name | RES 33.2 OHM 1/2W .5% AXIAL | Through Hole Resistors | Cmf-55 33.2 .5% T-2 R36 Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 33.2 ohms | 33.2 ohms | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | |
| Power Rating | 2 watts | 0.6000 watts | |
| Configuration | Single Resistor | Single Resistor |