Vishay Precision Group Vishay/DaleMetal Film Resistors - CMF5533R200DHR8

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF5533R200DHR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5533R200DHR8
Vishay/DaleMetal Film Resistors - CMF5533R200DHR8
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf55, 33.2 Ohm, +/0.5 Percent, 50 Ppm Vishay - 41C3510 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 33.2 Ohm, +/0.5 Percent, 50 Ppm Vishay
41C3510
Cmf55, 33.2 Ohm, +/0.5 Percent, 50 Ppm Vishay 41C3510
CMF55, 33.2 Ohm, +/- 0.5 Percent, 50 ppm

CMF55, 33.2 Ohm, +/- 0.5 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5533R200DHR8 41C3510
Product Name Vishay/DaleMetal Film Resistors - Cmf55, 33.2 Ohm, +/0.5 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers