Vishay Intertechnology, Inc. Through Hole Resistors CMF5533R200DHEA

Description
33.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
33.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5533R200DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5533R200DHEA-ND
Through Hole Resistors CMF5533R200DHEA-ND
33.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 33.2 OHM 1/2W .5% AXIAL - CMF5533R200DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 1/2W .5% AXIAL
CMF5533R200DHEA
RES 33.2 OHM 1/2W .5% AXIAL CMF5533R200DHEA
RES 33.2ohm 1/2W .5% AXIAL

RES 33.2ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 33.2 .5% T-2 Ea E3 Vishay - 68P6472 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 33.2 .5% T-2 Ea E3 Vishay
68P6472
Cmf-55 33.2 .5% T-2 Ea E3 Vishay 68P6472
CMF-55 33.2 .5% T-2 EA e3

CMF-55 33.2 .5% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5533R200DHEA-ND CMF5533R200DHEA 68P6472
Product Name Through Hole Resistors RES 33.2 OHM 1/2W .5% AXIAL Cmf-55 33.2 .5% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 33.2 ohms 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details