Vishay Intertechnology, Inc. Through Hole Resistors CMF5533R200BER6

Description
33.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
33.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5533R200BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5533R200BER6-ND
Through Hole Resistors CMF5533R200BER6-ND
33.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 33.2 OHM 1/2W .1% AXIAL - CMF5533R200BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 1/2W .1% AXIAL
CMF5533R200BER6
RES 33.2 OHM 1/2W .1% AXIAL CMF5533R200BER6
RES 33.2ohm 1/2W .1% AXIAL

RES 33.2ohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,33.2Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C3505 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,33.2Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C3505
Resistor,metal Film,33.2Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C3505
Resistor,Metal Film,33.2Ohms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,33.2Ohms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5533R200BER6-ND CMF5533R200BER6 41C3505
Product Name Through Hole Resistors RES 33.2 OHM 1/2W .1% AXIAL Resistor,metal Film,33.2Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 33.2 ohms 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details