Vishay Intertechnology, Inc. Through Hole Resistors CMF5533R200BEEB

Description
33.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
33.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5533R200BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5533R200BEEB-ND
Through Hole Resistors CMF5533R200BEEB-ND
33.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.2 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 33.2 OHM 1/2W .1% AXIAL - CMF5533R200BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 1/2W .1% AXIAL
CMF5533R200BEEB
RES 33.2 OHM 1/2W .1% AXIAL CMF5533R200BEEB
RES 33.2ohm 1/2W .1% AXIAL

RES 33.2ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 33.2 .1% T-9 Eb E3 Vishay - 68P6468 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 33.2 .1% T-9 Eb E3 Vishay
68P6468
Cmf-55 33.2 .1% T-9 Eb E3 Vishay 68P6468
CMF-55 33.2 .1% T-9 EB e3

CMF-55 33.2 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5533R200BEEB-ND CMF5533R200BEEB 68P6468
Product Name Through Hole Resistors RES 33.2 OHM 1/2W .1% AXIAL Cmf-55 33.2 .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 33.2 ohms 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers