Vishay Intertechnology, Inc. RES 33 OHM 1/2W 5% AXIAL CMF5533R000JKEA

Description
RES 33ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 33ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33 OHM 1/2W 5% AXIAL - CMF5533R000JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 1/2W 5% AXIAL
CMF5533R000JKEA
RES 33 OHM 1/2W 5% AXIAL CMF5533R000JKEA
RES 33ohm 1/2W 5% AXIAL

RES 33ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5533R000JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5533R000JKEA-ND
Through Hole Resistors CMF5533R000JKEA-ND
33 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5533R000JKEA CMF5533R000JKEA-ND
Product Name RES 33 OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers