Vishay Intertechnology, Inc. Through Hole Resistors CMF5533R000JKBF

Description
33 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
33 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5533R000JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5533R000JKBF-ND
Through Hole Resistors CMF5533R000JKBF-ND
33 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 33 OHM 1/2W 5% AXIAL - CMF5533R000JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 1/2W 5% AXIAL
CMF5533R000JKBF
RES 33 OHM 1/2W 5% AXIAL CMF5533R000JKBF
RES 33ohm 1/2W 5% AXIAL

RES 33ohm 1/2W 5% AXIAL

Supplier's Site
Resistor,metal Film,33Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay - 41C3504 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,33Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
41C3504
Resistor,metal Film,33Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay 41C3504
Resistor,Metal Film,33Ohms,250WV,5+ /-% Tol,-100,100ppm-TC

Resistor,Metal Film,33Ohms,250WV,5+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5533R000JKBF-ND CMF5533R000JKBF 41C3504
Product Name Through Hole Resistors RES 33 OHM 1/2W 5% AXIAL Resistor,metal Film,33Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers