Vishay Precision Group Metal Film Resistors - CMF5533R000FKR8

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5533R000FKR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5533R000FKR8
Metal Film Resistors - CMF5533R000FKR8
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 33 1% T-1 Re8 Vishay - 68P6459 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 33 1% T-1 Re8 Vishay
68P6459
Cmf-55 33 1% T-1 Re8 Vishay 68P6459
CMF-55 33 1% T-1 RE8

CMF-55 33 1% T-1 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5533R000FKR8 68P6459
Product Name Metal Film Resistors - Cmf-55 33 1% T-1 Re8 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details