Vishay Intertechnology, Inc. Metal Film Resistors - CMF5533R000FKEK39

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5533R000FKEK39 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5533R000FKEK39
Metal Film Resistors - CMF5533R000FKEK39
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5533R000FKEK39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5533R000FKEK39-ND
Through Hole Resistors CMF5533R000FKEK39-ND
33 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-39 33 1% T-1 Ek E3 Vishay - 68P6457 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 33 1% T-1 Ek E3 Vishay
68P6457
Cmf-55-39 33 1% T-1 Ek E3 Vishay 68P6457
CMF-55-39 33 1% T-1 EK e3

CMF-55-39 33 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5533R000FKEK39 CMF5533R000FKEK39-ND 68P6457
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55-39 33 1% T-1 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 53-BPR58C10LJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Radial
Resistance Range 0.0100 ohms
Operating Temperature -40 to 200 C (-40 to 392 F)
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers