Vishay Intertechnology, Inc. RES 33 OHM 1/2W 1% AXIAL CMF5533R000FKBF39

Description
RES 33ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 33ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33 OHM 1/2W 1% AXIAL - CMF5533R000FKBF39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 1/2W 1% AXIAL
CMF5533R000FKBF39
RES 33 OHM 1/2W 1% AXIAL CMF5533R000FKBF39
RES 33ohm 1/2W 1% AXIAL

RES 33ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5533R000FKBF39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5533R000FKBF39-ND
Through Hole Resistors CMF5533R000FKBF39-ND
33 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 33 Ohm, +/1 Percent, 100 Ppm Vishay - 41C3496 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 33 Ohm, +/1 Percent, 100 Ppm Vishay
41C3496
Cmf55, 33 Ohm, +/1 Percent, 100 Ppm Vishay 41C3496
CMF55, 33 Ohm, +/- 1 Percent, 100 ppm

CMF55, 33 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5533R000FKBF39 CMF5533R000FKBF39-ND 41C3496
Product Name RES 33 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 33 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details