Vishay Intertechnology, Inc. RES 33 OHM 1/2W 1% AXIAL CMF5533R000FHEK

Description
RES 33ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 33ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33 OHM 1/2W 1% AXIAL - CMF5533R000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 1/2W 1% AXIAL
CMF5533R000FHEK
RES 33 OHM 1/2W 1% AXIAL CMF5533R000FHEK
RES 33ohm 1/2W 1% AXIAL

RES 33ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5533R000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5533R000FHEK-ND
Through Hole Resistors CMF5533R000FHEK-ND
33 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 33 1% T-2 Ek E3 Vishay - 68P6454 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 33 1% T-2 Ek E3 Vishay
68P6454
Cmf-55 33 1% T-2 Ek E3 Vishay 68P6454
CMF-55 33 1% T-2 EK e3

CMF-55 33 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5533R000FHEK CMF5533R000FHEK-ND 68P6454
Product Name RES 33 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 33 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details