Vishay Intertechnology, Inc. RES 33 OHM 1/2W 1% AXIAL CMF5533R000FHBF

Description
RES 33ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 33ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33 OHM 1/2W 1% AXIAL - CMF5533R000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 1/2W 1% AXIAL
CMF5533R000FHBF
RES 33 OHM 1/2W 1% AXIAL CMF5533R000FHBF
RES 33ohm 1/2W 1% AXIAL

RES 33ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5533R000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5533R000FHBF-ND
Through Hole Resistors CMF5533R000FHBF-ND
33 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 33 Ohm, +/1 Percent, 50 Ppm Vishay - 41C3491 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 33 Ohm, +/1 Percent, 50 Ppm Vishay
41C3491
Cmf55, 33 Ohm, +/1 Percent, 50 Ppm Vishay 41C3491
CMF55, 33 Ohm, +/- 1 Percent, 50 ppm

CMF55, 33 Ohm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5533R000FHBF CMF5533R000FHBF-ND 41C3491
Product Name RES 33 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 33 Ohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details