Vishay Intertechnology, Inc. RES 33 OHM 1/2W 0.1% AXIAL CMF5533R000BEBF

Description
RES 33ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 33ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33 OHM 1/2W 0.1% AXIAL - CMF5533R000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 1/2W 0.1% AXIAL
CMF5533R000BEBF
RES 33 OHM 1/2W 0.1% AXIAL CMF5533R000BEBF
RES 33ohm 1/2W 0.1% AXIAL

RES 33ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5533R000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5533R000BEBF-ND
Through Hole Resistors CMF5533R000BEBF-ND
33 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 33 .1% T-9 B14 Vishay - 60K0243 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 33 .1% T-9 B14 Vishay
60K0243
Cmf-55 33 .1% T-9 B14 Vishay 60K0243
CMF-55 33 .1% T-9 B14

CMF-55 33 .1% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5533R000BEBF CMF5533R000BEBF-ND 60K0243
Product Name RES 33 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 33 .1% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33 ohms 33 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers