Vishay Precision Group Vishay/DaleMetal Film Resistors - CMF5533K600DHR8

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF5533K600DHR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5533K600DHR8
Vishay/DaleMetal Film Resistors - CMF5533K600DHR8
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf55, 33.6 Kohm, +/0.5 Percent, 50 Ppm Vishay - 41C3489 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 33.6 Kohm, +/0.5 Percent, 50 Ppm Vishay
41C3489
Cmf55, 33.6 Kohm, +/0.5 Percent, 50 Ppm Vishay 41C3489
CMF55, 33.6 kOhm, +/- 0.5 Percent, 50 ppm

CMF55, 33.6 kOhm, +/- 0.5 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5533K600DHR8 41C3489
Product Name Vishay/DaleMetal Film Resistors - Cmf55, 33.6 Kohm, +/0.5 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details