Vishay Intertechnology, Inc. Through Hole Resistors CMF5533K300FKEB

Description
33.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
33.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5533K300FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5533K300FKEB-ND
Through Hole Resistors CMF5533K300FKEB-ND
33.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 33.3K OHM 1/2W 1% AXIAL - CMF5533K300FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.3K OHM 1/2W 1% AXIAL
CMF5533K300FKEB
RES 33.3K OHM 1/2W 1% AXIAL CMF5533K300FKEB
RES 33.3Kohm 1/2W 1% AXIAL

RES 33.3Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 33.3K 1% T-1 Eb E3 Vishay - 48P6575 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 33.3K 1% T-1 Eb E3 Vishay
48P6575
Cmf-55 33.3K 1% T-1 Eb E3 Vishay 48P6575
CMF-55 33.3K 1% T-1 EB e3

CMF-55 33.3K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5533K300FKEB-ND CMF5533K300FKEB 48P6575
Product Name Through Hole Resistors RES 33.3K OHM 1/2W 1% AXIAL Cmf-55 33.3K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details