Vishay Intertechnology, Inc. RES 33.3K OHM 1/2W 1% AXIAL CMF5533K300FHEB

Description
RES 33.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 33.3Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.3K OHM 1/2W 1% AXIAL - CMF5533K300FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.3K OHM 1/2W 1% AXIAL
CMF5533K300FHEB
RES 33.3K OHM 1/2W 1% AXIAL CMF5533K300FHEB
RES 33.3Kohm 1/2W 1% AXIAL

RES 33.3Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5533K300FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5533K300FHEB-ND
Through Hole Resistors CMF5533K300FHEB-ND
33.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5533K300FHEB CMF5533K300FHEB-ND
Product Name RES 33.3K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers