Vishay Intertechnology, Inc. RES 33.2K OHM 1/2W 1% AXIAL CMF5533K200FKRE

Description
RES 33.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 33.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1/2W 1% AXIAL - CMF5533K200FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1/2W 1% AXIAL
CMF5533K200FKRE
RES 33.2K OHM 1/2W 1% AXIAL CMF5533K200FKRE
RES 33.2Kohm 1/2W 1% AXIAL

RES 33.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5533K200FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5533K200FKRE-ND
Through Hole Resistors CMF5533K200FKRE-ND
33.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,33.2Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C3482 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,33.2Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C3482
Resistor,metal Film,33.2Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C3482
Resistor,Metal Film,33.2KOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,33.2KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5533K200FKRE CMF5533K200FKRE-ND 41C3482
Product Name RES 33.2K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,33.2Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details