Vishay Intertechnology, Inc. RES 33.2K OHM 1/2W 1% AXIAL CMF5533K200FKEB

Description
RES 33.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 33.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1/2W 1% AXIAL - CMF5533K200FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1/2W 1% AXIAL
CMF5533K200FKEB
RES 33.2K OHM 1/2W 1% AXIAL CMF5533K200FKEB
RES 33.2Kohm 1/2W 1% AXIAL

RES 33.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF33.2KHGCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF33.2KHGCT-ND
Through Hole Resistors CMF33.2KHGCT-ND
33.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF33.2KHGTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF33.2KHGTR-ND
Through Hole Resistors CMF33.2KHGTR-ND
33.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res, 33K2, 0.5W, Axial, Metal Film Rohs Compliant Vishay - 13AJ4555 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 0.5W, Axial, Metal Film Rohs Compliant Vishay
13AJ4555
Res, 33K2, 0.5W, Axial, Metal Film Rohs Compliant Vishay 13AJ4555
RES, 33K2, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 33K2, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5533K200FKEB CMF33.2KHGCT-ND 13AJ4555
Product Name RES 33.2K OHM 1/2W 1% AXIAL Through Hole Resistors Res, 33K2, 0.5W, Axial, Metal Film Rohs Compliant Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details