Vishay Intertechnology, Inc. RES 33.2K OHM 1/2W 1% AXIAL CMF5533K200FHRE

Description
RES 33.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 33.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1/2W 1% AXIAL - CMF5533K200FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1/2W 1% AXIAL
CMF5533K200FHRE
RES 33.2K OHM 1/2W 1% AXIAL CMF5533K200FHRE
RES 33.2Kohm 1/2W 1% AXIAL

RES 33.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5533K200FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5533K200FHRE-ND
Through Hole Resistors CMF5533K200FHRE-ND
33.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,33.2Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C3471 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,33.2Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C3471
Resistor,metal Film,33.2Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C3471
Resistor,Metal Film,33.2KOhms,250WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,33.2KOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5533K200FHRE CMF5533K200FHRE-ND 41C3471
Product Name RES 33.2K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,33.2Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details