Vishay Intertechnology, Inc. Metal Film Resistors - CMF5533K200FHEK

Description
Metal Film Resistors - Through Hole 1/4watt 33.2Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 33.2Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5533K200FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5533K200FHEK
Metal Film Resistors - CMF5533K200FHEK
Metal Film Resistors - Through Hole 1/4watt 33.2Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 33.2Kohms 1%

Supplier's Site
Through Hole Resistors - 541-CMF5533K200FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5533K200FHEK-ND
Through Hole Resistors 541-CMF5533K200FHEK-ND
33.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 33.2 Kohm, 500 Mw, 1%; Resistance Vishay - 68P6439 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 33.2 Kohm, 500 Mw, 1%; Resistance Vishay
68P6439
Metal Film Resistor, 33.2 Kohm, 500 Mw, 1%; Resistance Vishay 68P6439
METAL FILM RESISTOR, 33.2 KOHM, 500 MW, 1%; Resistance:33.2kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 33.2 KOHM, 500 MW, 1%; Resistance:33.2kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5533K200FHEK 541-CMF5533K200FHEK-ND 68P6439
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 33.2 Kohm, 500 Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 33200 ohms 33200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details