Vishay Precision Group Through Hole Resistors CMF5533K200FHEB

Description
33.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
33.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF33.2KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF33.2KHFTR-ND
Through Hole Resistors CMF33.2KHFTR-ND
33.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF33.2KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF33.2KHFCT-ND
Through Hole Resistors CMF33.2KHFCT-ND
33.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5533K200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5533K200FHEB
Metal Film Resistors - CMF5533K200FHEB
Metal Film Resistors - Through Hole 1/4watt 33.2Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 33.2Kohms 1%

Supplier's Site
Metal Film Resistor, 33.2 Kohm, 500 Mw, 1%; Resistance Vishay - 68P6437 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 33.2 Kohm, 500 Mw, 1%; Resistance Vishay
68P6437
Metal Film Resistor, 33.2 Kohm, 500 Mw, 1%; Resistance Vishay 68P6437
METAL FILM RESISTOR, 33.2 KOHM, 500 MW, 1%; Resistance:33.2kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 33.2 KOHM, 500 MW, 1%; Resistance:33.2kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF33.2KHFTR-ND CMF5533K200FHEB 68P6437
Product Name Through Hole Resistors Metal Film Resistors - Metal Film Resistor, 33.2 Kohm, 500 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers