Vishay Intertechnology, Inc. Through Hole Resistors CMF5533K200FHBF

Description
33.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
33.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5533K200FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5533K200FHBF-ND
Through Hole Resistors CMF5533K200FHBF-ND
33.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF5533K200FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5533K200FHBF
Vishay/DaleMetal Film Resistors - CMF5533K200FHBF
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf55, 33.2 Kohm, +/1 Percent, 50 Ppm Rohs Compliant Vishay - 41C3470 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 33.2 Kohm, +/1 Percent, 50 Ppm Rohs Compliant Vishay
41C3470
Cmf55, 33.2 Kohm, +/1 Percent, 50 Ppm Rohs Compliant Vishay 41C3470
CMF55, 33.2 kOhm, +/- 1 Percent, 50 ppm RoHS Compliant: No

CMF55, 33.2 kOhm, +/- 1 Percent, 50 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5533K200FHBF-ND CMF5533K200FHBF 41C3470
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Cmf55, 33.2 Kohm, +/1 Percent, 50 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers