Vishay Intertechnology, Inc. Through Hole Resistors CMF5533K200DHR6

Description
33.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
33.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF5533K200DHR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5533K200DHR6TR-ND
Through Hole Resistors 541-CMF5533K200DHR6TR-ND
33.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 33.2K OHM 1/2W .5% AXIAL - CMF5533K200DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1/2W .5% AXIAL
CMF5533K200DHR6
RES 33.2K OHM 1/2W .5% AXIAL CMF5533K200DHR6
RES 33.2Kohm 1/2W .5% AXIAL

RES 33.2Kohm 1/2W .5% AXIAL

Supplier's Site
Resistor,metal Film,33.2Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C3461 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,33.2Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C3461
Resistor,metal Film,33.2Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C3461
Resistor,Metal Film,33.2KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,33.2KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CMF5533K200DHR6TR-ND CMF5533K200DHR6 41C3461
Product Name Through Hole Resistors RES 33.2K OHM 1/2W .5% AXIAL Resistor,metal Film,33.2Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details