Vishay Intertechnology, Inc. Through Hole Resistors CMF5533K200DHEA

Description
33.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
33.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5533K200DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5533K200DHEA-ND
Through Hole Resistors CMF5533K200DHEA-ND
33.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5533K200DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5533K200DHEA
Metal Film Resistors - CMF5533K200DHEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 33.2K .5% T-2 Ea E3 Vishay - 68P6432 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 33.2K .5% T-2 Ea E3 Vishay
68P6432
Cmf-55 33.2K .5% T-2 Ea E3 Vishay 68P6432
CMF-55 33.2K .5% T-2 EA e3

CMF-55 33.2K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5533K200DHEA-ND CMF5533K200DHEA 68P6432
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 33.2K .5% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details