Vishay Intertechnology, Inc. RES 33.2K OHM 1/2W .25% AXIAL CMF5533K200CHEK

Description
RES 33.2Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 33.2Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1/2W .25% AXIAL - CMF5533K200CHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1/2W .25% AXIAL
CMF5533K200CHEK
RES 33.2K OHM 1/2W .25% AXIAL CMF5533K200CHEK
RES 33.2Kohm 1/2W .25% AXIAL

RES 33.2Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF5533K200CHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5533K200CHEK-ND
Through Hole Resistors CMF5533K200CHEK-ND
33.2 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.2 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 33.2K .25% T-2 Ek E3 Vishay - 68P6430 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 33.2K .25% T-2 Ek E3 Vishay
68P6430
Cmf-55 33.2K .25% T-2 Ek E3 Vishay 68P6430
CMF-55 33.2K .25% T-2 EK e3

CMF-55 33.2K .25% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5533K200CHEK CMF5533K200CHEK-ND 68P6430
Product Name RES 33.2K OHM 1/2W .25% AXIAL Through Hole Resistors Cmf-55 33.2K .25% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33200 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details