Vishay Intertechnology, Inc. RES 33.2K OHM 1/2W .25% AXIAL CMF5533K200CHEB

Description
RES 33.2Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 33.2Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1/2W .25% AXIAL - CMF5533K200CHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1/2W .25% AXIAL
CMF5533K200CHEB
RES 33.2K OHM 1/2W .25% AXIAL CMF5533K200CHEB
RES 33.2Kohm 1/2W .25% AXIAL

RES 33.2Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF5533K200CHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5533K200CHEB-ND
Through Hole Resistors CMF5533K200CHEB-ND
33.2 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.2 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 33.2K .25% T-2 Eb E3 Vishay - 68P6429 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 33.2K .25% T-2 Eb E3 Vishay
68P6429
Cmf-55 33.2K .25% T-2 Eb E3 Vishay 68P6429
CMF-55 33.2K .25% T-2 EB e3

CMF-55 33.2K .25% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5533K200CHEB CMF5533K200CHEB-ND 68P6429
Product Name RES 33.2K OHM 1/2W .25% AXIAL Through Hole Resistors Cmf-55 33.2K .25% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33200 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details