Vishay Intertechnology, Inc. RES 33.2K OHM 1/2W .25% AXIAL CMF5533K200CHEA

Description
RES 33.2Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 33.2Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1/2W .25% AXIAL - CMF5533K200CHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1/2W .25% AXIAL
CMF5533K200CHEA
RES 33.2K OHM 1/2W .25% AXIAL CMF5533K200CHEA
RES 33.2Kohm 1/2W .25% AXIAL

RES 33.2Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF5533K200CHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5533K200CHEA-ND
Through Hole Resistors CMF5533K200CHEA-ND
33.2 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.2 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,33.2Kohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay - 88K0961 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,33.2Kohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay
88K0961
Resistor,metal Film,33.2Kohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay 88K0961
Resistor,Metal Film,33.2KOhms,250WV ,.25+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,33.2KOhms,250WV,.25+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5533K200CHEA CMF5533K200CHEA-ND 88K0961
Product Name RES 33.2K OHM 1/2W .25% AXIAL Through Hole Resistors Resistor,metal Film,33.2Kohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33200 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details