Vishay Intertechnology, Inc. Through Hole Resistors CMF5533K200BHBF

Description
33.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
33.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5533K200BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5533K200BHBF-ND
Through Hole Resistors CMF5533K200BHBF-ND
33.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 33.2K OHM 1/2W .1% AXIAL - CMF5533K200BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1/2W .1% AXIAL
CMF5533K200BHBF
RES 33.2K OHM 1/2W .1% AXIAL CMF5533K200BHBF
RES 33.2Kohm 1/2W .1% AXIAL

RES 33.2Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,332Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C3449 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,332Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C3449
Resistor,metal Film,332Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C3449
Resistor,Metal Film,332KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,332KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5533K200BHBF-ND CMF5533K200BHBF 41C3449
Product Name Through Hole Resistors RES 33.2K OHM 1/2W .1% AXIAL Resistor,metal Film,332Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details