Vishay Intertechnology, Inc. RES 33K OHM 1/2W 5% AXIAL CMF5533K000JNRE

Description
RES 33Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 33Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33K OHM 1/2W 5% AXIAL - CMF5533K000JNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33K OHM 1/2W 5% AXIAL
CMF5533K000JNRE
RES 33K OHM 1/2W 5% AXIAL CMF5533K000JNRE
RES 33Kohm 1/2W 5% AXIAL

RES 33Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5533K000JNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5533K000JNRE-ND
Through Hole Resistors CMF5533K000JNRE-ND
33 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 33K 5% T-00 R36 Vishay - 68P6424 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 33K 5% T-00 R36 Vishay
68P6424
Cmf-55 33K 5% T-00 R36 Vishay 68P6424
CMF-55 33K 5% T-00 R36

CMF-55 33K 5% T-00 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5533K000JNRE CMF5533K000JNRE-ND 68P6424
Product Name RES 33K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 33K 5% T-00 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details