Vishay Intertechnology, Inc. Through Hole Resistors CMF5533K000JKR6

Description
33 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
33 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5533K000JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5533K000JKR6-ND
Through Hole Resistors CMF5533K000JKR6-ND
33 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 33K OHM 1/2W 5% AXIAL - CMF5533K000JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33K OHM 1/2W 5% AXIAL
CMF5533K000JKR6
RES 33K OHM 1/2W 5% AXIAL CMF5533K000JKR6
RES 33Kohm 1/2W 5% AXIAL

RES 33Kohm 1/2W 5% AXIAL

Supplier's Site
Resistor,metal Film,33Kohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay - 41M6808 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,33Kohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
41M6808
Resistor,metal Film,33Kohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay 41M6808
Resistor,Metal Film,33KOhms,250WV,5 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,33KOhms,250WV,5+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5533K000JKR6-ND CMF5533K000JKR6 41M6808
Product Name Through Hole Resistors RES 33K OHM 1/2W 5% AXIAL Resistor,metal Film,33Kohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details