Vishay Intertechnology, Inc. RES 33K OHM 1/2W 1% AXIAL CMF5533K000FKRE

Description
RES 33Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 33Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33K OHM 1/2W 1% AXIAL - CMF5533K000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33K OHM 1/2W 1% AXIAL
CMF5533K000FKRE
RES 33K OHM 1/2W 1% AXIAL CMF5533K000FKRE
RES 33Kohm 1/2W 1% AXIAL

RES 33Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5533K000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5533K000FKRE-ND
Through Hole Resistors CMF5533K000FKRE-ND
33 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 33 Kohm, +/1 Percent, 100 Ppm Vishay - 41C3441 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 33 Kohm, +/1 Percent, 100 Ppm Vishay
41C3441
Cmf55, 33 Kohm, +/1 Percent, 100 Ppm Vishay 41C3441
CMF55, 33 kOhm, +/- 1 Percent, 100 ppm

CMF55, 33 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5533K000FKRE CMF5533K000FKRE-ND 41C3441
Product Name RES 33K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 33 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details