Vishay Intertechnology, Inc. Metal Film Resistors - CMF5533K000FKEK

Description
Metal Film Resistors - Through Hole 33Kohm 1% 100PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 33Kohm 1% 100PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5533K000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5533K000FKEK
Metal Film Resistors - CMF5533K000FKEK
Metal Film Resistors - Through Hole 33Kohm 1% 100PPM 1/4W

Metal Film Resistors - Through Hole 33Kohm 1% 100PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF5533K000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5533K000FKEK-ND
Through Hole Resistors CMF5533K000FKEK-ND
33 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

33 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 33K 1% T-1 Ek E3 Vishay - 48P6571 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 33K 1% T-1 Ek E3 Vishay
48P6571
Cmf-55 33K 1% T-1 Ek E3 Vishay 48P6571
CMF-55 33K 1% T-1 EK e3

CMF-55 33K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5533K000FKEK CMF5533K000FKEK-ND 48P6571
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 33K 1% T-1 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 33000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details