Vishay Intertechnology, Inc. RES 335.6 OHM 1/2W 0.1% AXIAL CMF55335R60BERE

Description
RES 335.6ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 335.6ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 335.6 OHM 1/2W 0.1% AXIAL - CMF55335R60BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 335.6 OHM 1/2W 0.1% AXIAL
CMF55335R60BERE
RES 335.6 OHM 1/2W 0.1% AXIAL CMF55335R60BERE
RES 335.6ohm 1/2W 0.1% AXIAL

RES 335.6ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55335R60BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55335R60BERE-ND
Through Hole Resistors CMF55335R60BERE-ND
335.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

335.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55335R60BERE CMF55335R60BERE-ND
Product Name RES 335.6 OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 336 ohms 336 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers