Vishay Intertechnology, Inc. Through Hole Resistors CMF55335R60BEEA

Description
335.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
335.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55335R60BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55335R60BEEA-ND
Through Hole Resistors CMF55335R60BEEA-ND
335.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

335.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 335.6 OHM 1/2W 0.1% AXIAL - CMF55335R60BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 335.6 OHM 1/2W 0.1% AXIAL
CMF55335R60BEEA
RES 335.6 OHM 1/2W 0.1% AXIAL CMF55335R60BEEA
RES 335.6ohm 1/2W 0.1% AXIAL

RES 335.6ohm 1/2W 0.1% AXIAL

Supplier's Site
335.6 OHM 2W Resistor - 53-CMF55335R60BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
335.6 OHM 2W Resistor
53-CMF55335R60BEEA
335.6 OHM 2W Resistor 53-CMF55335R60BEEA
RES 335.6 OHM 1/2W 0.1% AXIAL Product overview: CMF55335R60BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 335.6 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 335.6 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55335R60BEEA can be used for catalog matching and distributor lookup.

RES 335.6 OHM 1/2W 0.1% AXIAL Product overview: CMF55335R60BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 335.6 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 335.6 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55335R60BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - CMF55335R60BEEA
764321-CMF55335R60BEEA
Through Hole Resistors - CMF55335R60BEEA 764321-CMF55335R60BEEA
Manufacturer: Vishay Dale Win Source Part Number: 764321-CMF55335R60BE EA Series: CMF Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C Features: Flame Retardant Coating, Moisture Resistant, Safety Package: Axial Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 335.6 Composition: Metal Film Number of Terminations: 2 Categories: Resistors Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm) Manufacturer Package: Axial Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Win Source Part Number: 764321-CMF55335R60BEEA
Series: CMF
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C
Features: Flame Retardant Coating, Moisture Resistant, Safety
Package: Axial
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 335.6
Composition: Metal Film
Number of Terminations: 2
Categories: Resistors
Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm)
Manufacturer Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cmf-55 335.6 .1% T-9 Ea E3 Vishay - 68P6587 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 335.6 .1% T-9 Ea E3 Vishay
68P6587
Cmf-55 335.6 .1% T-9 Ea E3 Vishay 68P6587
CMF-55 335.6 .1% T-9 EA e3

CMF-55 335.6 .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CMF55335R60BEEA-ND CMF55335R60BEEA 53-CMF55335R60BEEA 764321-CMF55335R60BEEA 68P6587
Product Name Through Hole Resistors RES 335.6 OHM 1/2W 0.1% AXIAL 335.6 OHM 2W Resistor Through Hole Resistors - CMF55335R60BEEA Cmf-55 335.6 .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 336 ohms 336 ohms 336 ohms 336 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details