Vishay Intertechnology, Inc. Through Hole Resistors CMF55335R00FKR6

Description
335 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
335 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55335R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55335R00FKR6-ND
Through Hole Resistors CMF55335R00FKR6-ND
335 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

335 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 335 OHM 1/2W 1% AXIAL - CMF55335R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 335 OHM 1/2W 1% AXIAL
CMF55335R00FKR6
RES 335 OHM 1/2W 1% AXIAL CMF55335R00FKR6
RES 335ohm 1/2W 1% AXIAL

RES 335ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 335 1% T-1 Re6 Vishay - 68P6586 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 335 1% T-1 Re6 Vishay
68P6586
Cmf-55 335 1% T-1 Re6 Vishay 68P6586
CMF-55 335 1% T-1 RE6

CMF-55 335 1% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55335R00FKR6-ND CMF55335R00FKR6 68P6586
Product Name Through Hole Resistors RES 335 OHM 1/2W 1% AXIAL Cmf-55 335 1% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 335 ohms 335 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details