Vishay Precision Group Vishay/DaleMetal Film Resistors - CMF55334R00GKKA

Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 334 2% T-1 K36
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 334 2% T-1 K36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF55334R00GKKA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF55334R00GKKA
Vishay/DaleMetal Film Resistors - CMF55334R00GKKA
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 334 2% T-1 K36

Vishay/DaleMetal Film Resistors - Through Hole CMF-55 334 2% T-1 K36

Supplier's Site
Cmf-55 334 2% T-1 K36 Vishay - 68P6585 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 334 2% T-1 K36 Vishay
68P6585
Cmf-55 334 2% T-1 K36 Vishay 68P6585
CMF-55 334 2% T-1 K36

CMF-55 334 2% T-1 K36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55334R00GKKA 68P6585
Product Name Vishay/DaleMetal Film Resistors - Cmf-55 334 2% T-1 K36 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details