Vishay Intertechnology, Inc. Metal Film Resistors - CMF55333R30BHR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55333R30BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55333R30BHR6
Metal Film Resistors - CMF55333R30BHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55333R30BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55333R30BHR6-ND
Through Hole Resistors CMF55333R30BHR6-ND
333.3 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

333.3 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 333.3 .1% T-2 Re6 Vishay - 68P6581 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 333.3 .1% T-2 Re6 Vishay
68P6581
Cmf-55 333.3 .1% T-2 Re6 Vishay 68P6581
CMF-55 333.3 .1% T-2 RE6

CMF-55 333.3 .1% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55333R30BHR6 CMF55333R30BHR6-ND 68P6581
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 333.3 .1% T-2 Re6 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 333 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details