Vishay Intertechnology, Inc. RES 333.3 OHM 1/2W 0.1% AXIAL CMF55333R30BHEK

Description
RES 333.3ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 333.3ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 333.3 OHM 1/2W 0.1% AXIAL - CMF55333R30BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 333.3 OHM 1/2W 0.1% AXIAL
CMF55333R30BHEK
RES 333.3 OHM 1/2W 0.1% AXIAL CMF55333R30BHEK
RES 333.3ohm 1/2W 0.1% AXIAL

RES 333.3ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55333R30BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55333R30BHEK-ND
Through Hole Resistors CMF55333R30BHEK-ND
333.3 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

333.3 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 333.3 .1% T-2 Ek E3 Vishay - 68P6579 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 333.3 .1% T-2 Ek E3 Vishay
68P6579
Cmf-55 333.3 .1% T-2 Ek E3 Vishay 68P6579
CMF-55 333.3 .1% T-2 EK e3

CMF-55 333.3 .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55333R30BHEK CMF55333R30BHEK-ND 68P6579
Product Name RES 333.3 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 333.3 .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 333 ohms 333 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details