Vishay Intertechnology, Inc. Through Hole Resistors CMF55333R30BHEB

Description
RES 333.3 OHM 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 333.3 OHM 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF55333R30BHEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55333R30BHEBCT-ND
Through Hole Resistors 541-CMF55333R30BHEBCT-ND
RES 333.3 OHM 1/2W 0.1% AXIAL

RES 333.3 OHM 1/2W 0.1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-CMF55333R30BHEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55333R30BHEBTR-ND
Through Hole Resistors 541-CMF55333R30BHEBTR-ND
333.3 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

333.3 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55333R30BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55333R30BHEB
Metal Film Resistors - CMF55333R30BHEB
Metal Film Resistors - Through Hole 1/4watt 333.3ohms 0.1%

Metal Film Resistors - Through Hole 1/4watt 333.3ohms 0.1%

Supplier's Site
Cmf-55 333.3 .1% T-2 Eb E3 Vishay - 68P6578 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 333.3 .1% T-2 Eb E3 Vishay
68P6578
Cmf-55 333.3 .1% T-2 Eb E3 Vishay 68P6578
CMF-55 333.3 .1% T-2 EB e3

CMF-55 333.3 .1% T-2 EB e3

Supplier's Site
Resistor - 110064275 - Radwell International
Willingboro, NJ, United States
Resistor
110064275
Resistor 110064275
RESISTOR, AXIAL, METAL FILM 333.3 OHM, 1/2W, .1%, 2.29X6.1MM . FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM 333.3 OHM, 1/2W, .1%, 2.29X6.1MM . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CMF55333R30BHEBCT-ND CMF55333R30BHEB 68P6578 110064275
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 333.3 .1% T-2 Eb E3 Vishay Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 333 ohms 333 ohms 333 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers